SunLED Company, LLC Optoelectronics -LED Indication - Discrete XZDGK53W-1

Description
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 347mcd Lens Style: Rectangle with Flat Top
Request a Quote Datasheet
Description
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 347mcd Lens Style: Rectangle with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - XZDGK53W-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
XZDGK53W-1
Optoelectronics -LED Indication - Discrete XZDGK53W-1
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 347mcd Lens Style: Rectangle with Flat Top

Manufacturer: SunLED
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 347mcd
Lens Style: Rectangle with Flat Top

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZDGK53W-1
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Inspection Lamps - 1938292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 6.06 inch (154 mm)
View Details