SunLED Company, LLC Optoelectronics -LED Indication - Discrete XZCBD54W-1

Description
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Blue Mounting Type: Surface Mount Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Size / Dimension: 2.00mm L x 1.25mm W Height (Max): 0.75mm
Request a Quote Datasheet
Description
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Blue Mounting Type: Surface Mount Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Size / Dimension: 2.00mm L x 1.25mm W Height (Max): 0.75mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - XZCBD54W-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
XZCBD54W-1
Optoelectronics -LED Indication - Discrete XZCBD54W-1
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Blue Mounting Type: Surface Mount Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Size / Dimension: 2.00mm L x 1.25mm W Height (Max): 0.75mm

Manufacturer: SunLED
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Blue
Mounting Type: Surface Mount
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Size / Dimension: 2.00mm L x 1.25mm W
Height (Max): 0.75mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZCBD54W-1
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers