Win Source Part Number: 1351827-XZBWR155F5MA
Category: Optoelectronics - LED Indication - Discrete
Series: NanoPoint-0201
Color: White
Package: Tape & Reel
Size / Dimension: 0.65mm L x 0.35mm W
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 135°
Lens Color: Yellow
Millicandela Rating: 98mcd
Current - Test: 5mA
Height (Max): 0.26mm
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Lens Style: Rectangle with Flat Top
Lens Size: 0.35mm x 0.65mm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Base Product Number: XZBWR155
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 2.9V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | XZBWR155F5MAV |
| Product Name | Optoelectronics - LED Indication - Discrete |