SunLED Company, LLC Optoelectronics - LED Indication - Discrete XZBGR155W5MAV

Description
Win Source Part Number: 1348969-XZBGR155W5MA V Category: Optoelectronics - LED Indication - Discrete Series: NanoPoint-0201 Color: Green Package: Tape & Reel Size / Dimension: 0.65mm L x 0.35mm W Standard Package: 4,000 Configuration: Standard Viewing Angle: 145° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 79mcd Current - Test: 5mA Wavelength - Dominant: 527nm Wavelength - Peak: 518nm Height (Max): 0.25mm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Lens Style: Rectangle with Flat Top Lens Size: 0.65mm x 0.35mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZBGR155 Voltage - Forward (Vf) (Typ): 3V
Request a Quote Datasheet
Description
Win Source Part Number: 1348969-XZBGR155W5MA V Category: Optoelectronics - LED Indication - Discrete Series: NanoPoint-0201 Color: Green Package: Tape & Reel Size / Dimension: 0.65mm L x 0.35mm W Standard Package: 4,000 Configuration: Standard Viewing Angle: 145° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 79mcd Current - Test: 5mA Wavelength - Dominant: 527nm Wavelength - Peak: 518nm Height (Max): 0.25mm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Lens Style: Rectangle with Flat Top Lens Size: 0.65mm x 0.35mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZBGR155 Voltage - Forward (Vf) (Typ): 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - XZBGR155W5MAV - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
XZBGR155W5MAV
Optoelectronics - LED Indication - Discrete XZBGR155W5MAV
Win Source Part Number: 1348969-XZBGR155W5MA V Category: Optoelectronics - LED Indication - Discrete Series: NanoPoint-0201 Color: Green Package: Tape & Reel Size / Dimension: 0.65mm L x 0.35mm W Standard Package: 4,000 Configuration: Standard Viewing Angle: 145° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 79mcd Current - Test: 5mA Wavelength - Dominant: 527nm Wavelength - Peak: 518nm Height (Max): 0.25mm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Lens Style: Rectangle with Flat Top Lens Size: 0.65mm x 0.35mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZBGR155 Voltage - Forward (Vf) (Typ): 3V

Win Source Part Number: 1348969-XZBGR155W5MAV
Category: Optoelectronics - LED Indication - Discrete
Series: NanoPoint-0201
Color: Green
Package: Tape & Reel
Size / Dimension: 0.65mm L x 0.35mm W
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 145°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 79mcd
Current - Test: 5mA
Wavelength - Dominant: 527nm
Wavelength - Peak: 518nm
Height (Max): 0.25mm
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Lens Style: Rectangle with Flat Top
Lens Size: 0.65mm x 0.35mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Base Product Number: XZBGR155
Voltage - Forward (Vf) (Typ): 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZBGR155W5MAV
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details