Win Source Part Number: 1351148-XVC2LUR48D
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 2)
Package: Bag
Voltage Rating: 1.9V
Standard Package: 250
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 19mcd
Wavelength - Peak: 627nm
Current: 160mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 4.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Base Product Number: XVC2LUR48
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | XVC2LUR48D |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |