"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 1.9V 10mA 0.748"" H x 1.980"" W x 0.319"" D (19.00mm x 50.30mm x 8.10mm) 12-DIP (0.600"", 15.24mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XDUR14A4-A-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Red |