"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 10mA 0.512"" H x 0.295"" W x 0.256"" D (13.00mm x 7.50mm x 6.50mm) 10-DIP (0.200"", 5.08mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XDUG06A-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Green |