Sunex Tools 8mm Fully Polished Angle Head Wrench

Description
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually
Description
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
8mm Fully Polished Angle Head Wrench
8mm Fully Polished Angle Head Wrench
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M

  • Fully polished drop forged alloyed steel
  • 15 and 60 angled ends for added convenience
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 8mm Fully Polished Angle Head Wrench
Drive Type Angled/Offset
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details