Sunex Tools 46mm Raised Panel Jumbo Combination Wrench

Description
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually
Description
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
46mm Raised Panel Jumbo Combination Wrench
46mm Raised Panel Jumbo Combination Wrench
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually

7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M

  • Made from CR-V alloy steel
  • Raised panel design
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 46mm Raised Panel Jumbo Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details