Sunex Tools 34mm Raised Panel Jumbo Combination Wrench

Description
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually
Description
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
34mm Raised Panel Jumbo Combination Wrench
34mm Raised Panel Jumbo Combination Wrench
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually

7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M

  • Made from CR-V alloy steel
  • Raised panel design
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 34mm Raised Panel Jumbo Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details