Sunex Tools 33mm Raised Panel Jumbo Combination Wrench

Description
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually
Description
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
33mm Raised Panel Jumbo Combination Wrench
33mm Raised Panel Jumbo Combination Wrench
7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M Made from CR-V alloy steel Raised panel design Canvas pouch included Available as set or individually

7 Pc. Raised Panel Metric Jumbo Combination Wrench ... Model #: 9707M

  • Made from CR-V alloy steel
  • Raised panel design
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 33mm Raised Panel Jumbo Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details