Sunex Tools 32mm Fully Polished Jumbo Angle Head Wrench

Description
7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927 15 and 60 angled ends for easy access Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
Description
7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927 15 and 60 angled ends for easy access Fully polished drop forged alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
32mm Fully Polished Jumbo Angle Head Wrench
32mm Fully Polished Jumbo Angle Head Wrench
7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927 15 and 60 angled ends for easy access Fully polished drop forged alloy steel Canvas pouch included Available as set or individually

7 Pc. Fully Polished Metric Jumbo Angle Head ... Model #: 9927

  • 15 and 60 angled ends for easy access
  • Fully polished drop forged alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 32mm Fully Polished Jumbo Angle Head Wrench
Drive Type Angled/Offset
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details