Sunex Tools 3/8" Dr. 6mm Hex Drive Impact Socket

Description
3/8" Dr. Hex Metric Model #: IMSKSP67
Description
3/8" Dr. Hex Metric Model #: IMSKSP67

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 6mm Hex Drive Impact Socket
3/8" Dr. 6mm Hex Drive Impact Socket
3/8" Dr. Hex Metric Model #: IMSKSP67

3/8" Dr. Hex Metric Model #: IMSKSP67

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 6mm Hex Drive Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC12114 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details
Drive Socket - 65716 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.7500 inch
Number of Points 6
View Details
2 suppliers
Ratcheting T-Handle Socket Set - DWHT70808 - DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details