Sunex Tools 3/8" Dr. 16mm Universal Deep Impact Socket

Description
3/8" Dr. Deep Universal 6Pt metric Model #: IMSKSP57
Description
3/8" Dr. Deep Universal 6Pt metric Model #: IMSKSP57

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 16mm Universal Deep Impact Socket
3/8" Dr. 16mm Universal Deep Impact Socket
3/8" Dr. Deep Universal 6Pt metric Model #: IMSKSP57

3/8" Dr. Deep Universal 6Pt metric Model #: IMSKSP57

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 16mm Universal Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Drive Socket - 65714 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.6250 inch
Number of Points 6
View Details
2 suppliers
3/8" 3/8" Drive 6pt Deep Socket - DW2284 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details