Sunex Tools 3/8" Dr. 14mm Impact Socket

Description
3/8" Dr. Standard 6 Pt Metric Model #: IMSKSP47
Description
3/8" Dr. Standard 6 Pt Metric Model #: IMSKSP47

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 14mm Impact Socket
3/8" Dr. 14mm Impact Socket
3/8" Dr. Standard 6 Pt Metric Model #: IMSKSP47

3/8" Dr. Standard 6 Pt Metric Model #: IMSKSP47

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 14mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC1215168PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details
Drive Socket - 32524 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 24 mm
View Details