Sunex Tools 3/8" Dr. 12 Pt. 7mm Universal Deep Impact Socket

Description
3/8" Dr. Individual Metric Sockets Model #: IMSKSP07
Description
3/8" Dr. Individual Metric Sockets Model #: IMSKSP07

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 12 Pt. 7mm Universal Deep Impact Socket
3/8" Dr. 12 Pt. 7mm Universal Deep Impact Socket
3/8" Dr. Individual Metric Sockets Model #: IMSKSP07

3/8" Dr. Individual Metric Sockets Model #: IMSKSP07

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 12 Pt. 7mm Universal Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC1278 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Drive Socket - 65704 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.6250 inch
Number of Points 12
View Details
2 suppliers
1/4" Hex Shank to 1/4" Socket Adaptor - DW2541IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details