Sunex Tools 3/8" Dr. 12 Pt. 20mm Impact Socket

Description
3/8" Dr. Standard 12 Pt Metric Model #: IMSKSP51
Description
3/8" Dr. Standard 12 Pt Metric Model #: IMSKSP51

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 12 Pt. 20mm Impact Socket
3/8" Dr. 12 Pt. 20mm Impact Socket
3/8" Dr. Standard 12 Pt Metric Model #: IMSKSP51

3/8" Dr. Standard 12 Pt Metric Model #: IMSKSP51

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 12 Pt. 20mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
DRIVE SOCKET - LPHTSOC12348PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
Sockets, Handles - 1742-652216HEXL-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket
Metric Size 10 to 21 mm
Type Hex Bit; Hex
View Details
7/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22852 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details