Sunex Tools 3/8" Dr. 11mm Universal Impact Socket

Description
3/8" Dr. Universal 6 Pt Metric Model #: IMSKSP55
Description
3/8" Dr. Universal 6 Pt Metric Model #: IMSKSP55

Suppliers

Company
Product
Description
Supplier Links
3/8
Greenville, SC, USA
3/8" Dr. 11mm Universal Impact Socket
3/8" Dr. 11mm Universal Impact Socket
3/8" Dr. Universal 6 Pt Metric Model #: IMSKSP55

3/8" Dr. Universal 6 Pt Metric Model #: IMSKSP55

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/8" Dr. 11mm Universal Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Drive Socket - 65800 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 12
View Details
2 suppliers
5/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2282 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details