Sunex Tools 3/4" Dr. 60mm Impact Socket

Description
3/4" Dr. Standard 6 Pt metric Model #: IMSKSP105
Description
3/4" Dr. Standard 6 Pt metric Model #: IMSKSP105

Suppliers

Company
Product
Description
Supplier Links
3/4
Greenville, SC, USA
3/4" Dr. 60mm Impact Socket
3/4" Dr. 60mm Impact Socket
3/4" Dr. Standard 6 Pt metric Model #: IMSKSP105

3/4" Dr. Standard 6 Pt metric Model #: IMSKSP105

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/4" Dr. 60mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC12118 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details
Drive Socket - 65612 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3125 inch
Number of Points 6
View Details
23 Piece 1/4" Drive Socket Set - DWMT72160 - DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Size 1/4"
View Details