Sunex Tools 3/4" Dr. 46mm Deep Impact Socket

Description
3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107
Description
3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107

Suppliers

Company
Product
Description
Supplier Links
3/4
Greenville, SC, USA
3/4" Dr. 46mm Deep Impact Socket
3/4" Dr. 46mm Deep Impact Socket
3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107

3/4" Dr. Deep 6 Pt metric Model #: IMSKSP107

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/4" Dr. 46mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Socket Sets - 1742-65302KNECT-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex, Phillips, Pozidriv®, Slotted, Torx®
View Details
1" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2294 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details