Sunex Tools 3/4" Dr. 3" Deep Impact Socket

Description
3/4" Dr. Deep 6 Pt SAE Model #: IMSKSP106
Description
3/4" Dr. Deep 6 Pt SAE Model #: IMSKSP106

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
3/4" Dr. 3" Deep Impact Socket
3/4" Dr. 3" Deep Impact Socket
3/4" Dr. Deep 6 Pt SAE Model #: IMSKSP106

3/4" Dr. Deep 6 Pt SAE Model #: IMSKSP106

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/4" Dr. 3" Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Sockets, Handles - 1742-652216HEXL-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket
Metric Size 10 to 21 mm
Type Hex Bit; Hex
View Details
1/4" Hex Shank to 1/2" Socket Adaptor - DW2547IR - DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 1/4"
View Details