Sunex Tools 3/4" Dr. 12 Pt. 15mm Thin Wall Impact Socket

Description
3/4" Dr. Thin Wall 12 Pt Metric Model #: IMSKSP110
Description
3/4" Dr. Thin Wall 12 Pt Metric Model #: IMSKSP110

Suppliers

Company
Product
Description
Supplier Links
3/4
Greenville, SC, USA
3/4" Dr. 12 Pt. 15mm Thin Wall Impact Socket
3/4" Dr. 12 Pt. 15mm Thin Wall Impact Socket
3/4" Dr. Thin Wall 12 Pt Metric Model #: IMSKSP110

3/4" Dr. Thin Wall 12 Pt Metric Model #: IMSKSP110

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 3/4" Dr. 12 Pt. 15mm Thin Wall Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC12114 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details
Drive Socket - 65616 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 6
View Details
2 suppliers
1-1/4" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22972 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details