Sunex Tools 20mm Raised Panel Combination Wrench

Description
5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
20mm Raised Panel Combination Wrench
20mm Raised Panel Combination Wrench
5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

5 Pc. Raised Panel Metric Combination Wrench Set Model #: 9605M

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 20mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details