Sunex Tools 18mm Raised Panel Combination Wrench

Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually
Description
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
18mm Raised Panel Combination Wrench
18mm Raised Panel Combination Wrench
14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715 Raised panel design Made from CR-V alloy steel Canvas pouch included Available as set or individually

14 Pc. Metric Raised Panel Combination Wrench Set Model #: 9715

  • Raised panel design
  • Made from CR-V alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 18mm Raised Panel Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details