Sunex Tools 17mm Fully Polished Stubby Combination Wrench

Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually
Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
17mm Fully Polished Stubby Combination Wrench
17mm Fully Polished Stubby Combination Wrench
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M

  • Compact design for maximum access in confined areas
  • Fully polished drop forged alloy steel
  • Canvas pounch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 17mm Fully Polished Stubby Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details