Sunex Tools 14mm Fully Polished Stubby Combination Wrench

Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually
Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
14mm Fully Polished Stubby Combination Wrench
14mm Fully Polished Stubby Combination Wrench
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M

  • Compact design for maximum access in confined areas
  • Fully polished drop forged alloy steel
  • Canvas pounch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 14mm Fully Polished Stubby Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details