Sunex Tools 13mm Fully Polished Stubby Combination Wrench

Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually
Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
13mm Fully Polished Stubby Combination Wrench
13mm Fully Polished Stubby Combination Wrench
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M

  • Compact design for maximum access in confined areas
  • Fully polished drop forged alloy steel
  • Canvas pounch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 13mm Fully Polished Stubby Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details