Sunex Tools 12mm Fully Polished V-Groove Combination Wrench

Description
25 Pc. Metric Master Full Polished-Long Pattern Wrench ... Model #: 9917MPR Fully polished drop forged alloy steel V-groove design reduces wear on fasterners Canvas pouch included Available as set or individually
Description
25 Pc. Metric Master Full Polished-Long Pattern Wrench ... Model #: 9917MPR Fully polished drop forged alloy steel V-groove design reduces wear on fasterners Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
12mm Fully Polished V-Groove Combination Wrench
12mm Fully Polished V-Groove Combination Wrench
25 Pc. Metric Master Full Polished-Long Pattern Wrench ... Model #: 9917MPR Fully polished drop forged alloy steel V-groove design reduces wear on fasterners Canvas pouch included Available as set or individually

25 Pc. Metric Master Full Polished-Long Pattern Wrench ... Model #: 9917MPR

  • Fully polished drop forged alloy steel
  • V-groove design reduces wear on fasterners
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 12mm Fully Polished V-Groove Combination Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details