Sunex Tools 11mm Fully Polished Stubby Combination Wrench

Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually
Description
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
11mm Fully Polished Stubby Combination Wrench
11mm Fully Polished Stubby Combination Wrench
10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pounch included Available as set or individually

10 Pc. Fully Polished Metric Stubby Combination Wrench ... Model #: 9930M

  • Compact design for maximum access in confined areas
  • Fully polished drop forged alloy steel
  • Canvas pounch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 11mm Fully Polished Stubby Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details