Sunex Tools 11mm Fully Polished Angle Head Wrench

Description
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually
Description
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
11mm Fully Polished Angle Head Wrench
11mm Fully Polished Angle Head Wrench
14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M Fully polished drop forged alloyed steel 15 and 60 angled ends for added convenience Canvas pouch included Available as set or individually

14 Pc. Metric Fully Polished Angle Head Wrench ... Model #: 9914M

  • Fully polished drop forged alloyed steel
  • 15 and 60 angled ends for added convenience
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 11mm Fully Polished Angle Head Wrench
Drive Type Angled/Offset
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details