Sunex Tools 1" Fully Polished Stubby Combination Wrench

Description
11 Pc. Fully Polished SAE Stubby Combination Wrench ... Model #: 9930 Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
Description
11 Pc. Fully Polished SAE Stubby Combination Wrench ... Model #: 9930 Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pouch included Available as set or individually

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Fully Polished Stubby Combination Wrench
1" Fully Polished Stubby Combination Wrench
11 Pc. Fully Polished SAE Stubby Combination Wrench ... Model #: 9930 Compact design for maximum access in confined areas Fully polished drop forged alloy steel Canvas pouch included Available as set or individually

11 Pc. Fully Polished SAE Stubby Combination Wrench ... Model #: 9930

  • Compact design for maximum access in confined areas
  • Fully polished drop forged alloy steel
  • Canvas pouch included
  • Available as set or individually
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Wrenches
Product Name 1" Fully Polished Stubby Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details