Sunex Tools 1" Dr. 65mm Impact Socket

Description
1" Dr. Individual Metric Sockets Model #: IMSKSP22
Description
1" Dr. Individual Metric Sockets Model #: IMSKSP22

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 65mm Impact Socket
1" Dr. 65mm Impact Socket
1" Dr. Individual Metric Sockets Model #: IMSKSP22

1" Dr. Individual Metric Sockets Model #: IMSKSP22

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 65mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC12128PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Drive Socket - 65701 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
Impact Sockets - 172566 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details