Sunex Tools 1" Dr. 38mm Deep Impact Socket

Description
1" Dr. Deep 6 Pt Metric Model #: IMSKSP123
Description
1" Dr. Deep 6 Pt Metric Model #: IMSKSP123

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 38mm Deep Impact Socket
1" Dr. 38mm Deep Impact Socket
1" Dr. Deep 6 Pt Metric Model #: IMSKSP123

1" Dr. Deep 6 Pt Metric Model #: IMSKSP123

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 38mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC121188PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details
Socket Sets - 1742-6513MQS-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex
View Details
1-1/4" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22972 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details