Sunex Tools 1" Dr. 3" Impact Socket

Description
1" Dr. Standard 6 Pt SAE Model #: IMSKSP120
Description
1" Dr. Standard 6 Pt SAE Model #: IMSKSP120

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Dr. 3" Impact Socket
1" Dr. 3" Impact Socket
1" Dr. Standard 6 Pt SAE Model #: IMSKSP120

1" Dr. Standard 6 Pt SAE Model #: IMSKSP120

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 3" Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC121 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Sockets, Handles - 1742-65109IMPCTM-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket
SAE or Metric SAE Only
Metric Size 10 to 21 mm
View Details
9/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22872 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details