Sunex Tools 1" Dr. 25mm Impact Socket

Description
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121
Description
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 25mm Impact Socket
1" Dr. 25mm Impact Socket
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 25mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 49-66-4431 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details