Sunex Tools 1" Dr. 23mm Impact Socket

Description
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121
Description
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 23mm Impact Socket
1" Dr. 23mm Impact Socket
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 23mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC12788PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Socket Sets - 1742-32931-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit; Hex
View Details
3/4" 3/8" Drive 6pt Deep Socket - DW2290 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details