Sunex Tools 1" Dr. 21mm Impact Socket

Description
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121
Description
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Dr. 21mm Impact Socket
1" Dr. 21mm Impact Socket
1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

1" Dr. Standard 6 Pt Metric Model #: IMSKSP121

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 21mm Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details
Drive Socket - 65912 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 12 mm
Number of Points 6
View Details
2 suppliers
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details