Sunex Tools 1" Dr. 17mm Hex Drive Impact Socket

Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33
Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Dr. 17mm Hex Drive Impact Socket
1" Dr. 17mm Hex Drive Impact Socket
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 17mm Hex Drive Impact Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 49-66-4464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details