Sunex Tools 1" Dr. 17mm Double Square Impact Socket

Description
1" Dr. Individual Truck wheel Sockets Metric Heavy ... Model #: IMSKSP23
Description
1" Dr. Individual Truck wheel Sockets Metric Heavy ... Model #: IMSKSP23

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 17mm Double Square Impact Socket
1" Dr. 17mm Double Square Impact Socket
1" Dr. Individual Truck wheel Sockets Metric Heavy ... Model #: IMSKSP23

1" Dr. Individual Truck wheel Sockets Metric Heavy ... Model #: IMSKSP23

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 17mm Double Square Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 49-66-4465 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
HEX MAGNETIC BIT TIP HOLDER - MBHZ - Interfast Group
Specs
Product Features Hex Bit
View Details