Sunex Tools 1" Dr. 15/16" Impact Socket

Description
1" Dr. Standard 6 Pt SAE Model #: IMSKSP120
Description
1" Dr. Standard 6 Pt SAE Model #: IMSKSP120

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 15/16" Impact Socket
1" Dr. 15/16" Impact Socket
1" Dr. Standard 6 Pt SAE Model #: IMSKSP120

1" Dr. Standard 6 Pt SAE Model #: IMSKSP120

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 15/16" Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC12138 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.38 inch
View Details
Drive Socket - 65805 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.7500 inch
Number of Points 12
View Details
2 suppliers
7/8" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2292 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details