Sunex Tools 1" Dr. 13" Extension

Description
Impact Extension Model #: IMSKSP158
Description
Impact Extension Model #: IMSKSP158

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 13" Extension
1" Dr. 13" Extension
Impact Extension Model #: IMSKSP158

Impact Extension Model #: IMSKSP158

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 13" Extension
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details
Drive Socket - 65805 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.7500 inch
Number of Points 12
View Details
2 suppliers
Impact Sockets - 173078 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details