Sunex Tools 1" Dr. 1" Hex Drive Impact Socket

Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33
Description
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1" Dr. 1" Hex Drive Impact Socket
1" Dr. 1" Hex Drive Impact Socket
1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

1" Dr. Individual SAE & Metric Hex Driver ... Model #: IMSKSP33

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 1" Hex Drive Impact Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details
Drive Socket - 65808 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.9375 inch
Number of Points 12
View Details
2 suppliers
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details