Sunex Tools 1" Dr. 1-15/16" Deep Impact Socket

Description
1" Dr. Deep 6 Pt SAE Model #: IMSKSP122
Description
1" Dr. Deep 6 Pt SAE Model #: IMSKSP122

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 1-15/16" Deep Impact Socket
1" Dr. 1-15/16" Deep Impact Socket
1" Dr. Deep 6 Pt SAE Model #: IMSKSP122

1" Dr. Deep 6 Pt SAE Model #: IMSKSP122

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 1-15/16" Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
DRIVE SOCKET - LPHTSOC1218PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Drive Socket - 65831 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8750 inch
Number of Points 12
View Details
2 suppliers
Ratcheting T-Handle Socket Set - DWHT70808 - DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details