Sunex Tools 1" Dr. 1-1/16" Deep Impact Socket

Description
1" Dr. Deep 6 Pt SAE Model #: IMSKSP122
Description
1" Dr. Deep 6 Pt SAE Model #: IMSKSP122

Suppliers

Company
Product
Description
Supplier Links
1
Greenville, SC, USA
1" Dr. 1-1/16" Deep Impact Socket
1" Dr. 1-1/16" Deep Impact Socket
1" Dr. Deep 6 Pt SAE Model #: IMSKSP122

1" Dr. Deep 6 Pt SAE Model #: IMSKSP122

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1" Dr. 1-1/16" Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC121716 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.06 inch
View Details
Drive Socket - 65607 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
3/8" Socket Adapter - DW2542 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Adapter
SAE or Metric SAE Only
Size 3/8"
View Details