Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRIVE SOCKETS AND ADAPTERS
SUNEX TOOLS
1/4" DR. 13MM MAGNETIC IMPACT SOCKET
Sunex Tools
1/4" Dr. 13mm Magnetic Impact Socket
Description
#5 Spline Combination Budd Wheel Model #: IMSKSP138
Sunex Tools
Done
Description
#5 Spline Combination Budd Wheel Model #: IMSKSP138
Suppliers
Company
Product
Description
Supplier Links
Sunex Tools
Greenville, SC, USA
1/4" Dr. 13mm Magnetic Impact Socket
1/4" Dr. 13mm Magnetic Impact Socket
#5 Spline Combination Budd Wheel Model #: IMSKSP138
#5 Spline Combination Budd Wheel Model #: IMSKSP138
Supplier's Site
Technical Specifications
Sunex Tools
Product Category
Drive Sockets and Adapters
Product Name
1/4" Dr. 13mm Magnetic Impact Socket
Product Type
Individual Socket
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sockets
1923775
Specs
Product Type
Socket Set (Sockets Only)
Product Features
Bit
Type
Square Drive
View Details
Lowell Corporation
Valve Key Sockets
Specs
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
Type
Hex Bit
View Details
Milwaukee Electric Tool Corporation
Drive Socket
49-66-4471
Specs
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
1 inch
View Details
Interfast Group
HEX HEAD MAGNETIC NUT ETTERS
12MNL
Specs
Product Features
Hex Bit
View Details