Sunex Tools 1/4" Dr. 12 Pt. 5mm Magnetic Universal Impact Socket

Description
1/4" Dr. 12 Pt. 11 Pc. Metric Magnetic ... Model #: 1825 CR-MO aloy steel for long life Heavy duty blow molded storage case Great for use in confined spaces Magnetic sockets hold fastener securely in place shipping weight (lbs.) -.87
Description
1/4" Dr. 12 Pt. 11 Pc. Metric Magnetic ... Model #: 1825 CR-MO aloy steel for long life Heavy duty blow molded storage case Great for use in confined spaces Magnetic sockets hold fastener securely in place shipping weight (lbs.) -.87

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1/4" Dr. 12 Pt. 5mm Magnetic Universal Impact Socket
1/4" Dr. 12 Pt. 5mm Magnetic Universal Impact Socket
1/4" Dr. 12 Pt. 11 Pc. Metric Magnetic ... Model #: 1825 CR-MO aloy steel for long life Heavy duty blow molded storage case Great for use in confined spaces Magnetic sockets hold fastener securely in place shipping weight (lbs.) -.87

1/4" Dr. 12 Pt. 11 Pc. Metric Magnetic ... Model #: 1825

  • CR-MO aloy steel for long life
  • Heavy duty blow molded storage case
  • Great for use in confined spaces
  • Magnetic sockets hold fastener securely in place
  • shipping weight (lbs.) -.87
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/4" Dr. 12 Pt. 5mm Magnetic Universal Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
DRIVE SOCKET - LPHTSOC121516 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details