Sunex Tools 1/4" Dr. 11mm Deep Impact Socket

Description
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137
Description
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

Suppliers

Company
Product
Description
Supplier Links
1/4
Greenville, SC, USA
1/4" Dr. 11mm Deep Impact Socket
1/4" Dr. 11mm Deep Impact Socket
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/4" Dr. 11mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details
Socket Sets - 1742-32767-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 6
View Details
1" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22942 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details