Sunex Tools 1/4" Dr. 10mm Deep Impact Socket

Description
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137
Description
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1/4" Dr. 10mm Deep Impact Socket
1/4" Dr. 10mm Deep Impact Socket
#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

#5 Spline Square & Heavy Duty Square SAE Model #: IMSKSP137

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/4" Dr. 10mm Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC121116 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details
Drive Socket - 65907 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 7 mm
Number of Points 6
View Details
2 suppliers
Impact Sockets - 172642 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details