Sunex Tools 1/2" Dr. 37mm Extra Long Deep Impact Socket

Description
1/2" Dr. Extra Deep 6 Pt Metric Model #: IMSKSP75
Description
1/2" Dr. Extra Deep 6 Pt Metric Model #: IMSKSP75

Suppliers

Company
Product
Description
Supplier Links
1/2
Greenville, SC, USA
1/2" Dr. 37mm Extra Long Deep Impact Socket
1/2" Dr. 37mm Extra Long Deep Impact Socket
1/2" Dr. Extra Deep 6 Pt Metric Model #: IMSKSP75

1/2" Dr. Extra Deep 6 Pt Metric Model #: IMSKSP75

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/2" Dr. 37mm Extra Long Deep Impact Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC1218PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1 inch
View Details
Drive Socket - 65606 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3750 inch
Number of Points 6
View Details
2 suppliers
Impact Sockets - 173147 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details