Sunex Tools 1/2" Dr. 35mm Spindle Nut Socket

Description
1/2" Dr. Deep Spindle Nut Metric Model #: IMSKSP98
Description
1/2" Dr. Deep Spindle Nut Metric Model #: IMSKSP98

Suppliers

Company
Product
Description
Supplier Links
1/2
Greenville, SC, USA
1/2" Dr. 35mm Spindle Nut Socket
1/2" Dr. 35mm Spindle Nut Socket
1/2" Dr. Deep Spindle Nut Metric Model #: IMSKSP98

1/2" Dr. Deep Spindle Nut Metric Model #: IMSKSP98

Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/2" Dr. 35mm Spindle Nut Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
DRIVE SOCKET - LPHTSOC12114 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details
Sockets, Handles - 1742-66051E-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Metric Size 13 to 17 mm
View Details
Impact Sockets - 172975 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details